Dual Common Mode Choke, 0.1A, 9 Ohm DCR, SMD Product overview: ECMF02-2HSMX6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.1A, 9 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 0.1A, 9 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-2HSMX6 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 100mA DCR 9Ohm
2 Line Common Mode Choke Surface Mount 100mA DCR 9Ohm
2 Line Common Mode Choke Surface Mount 100mA DCR 9Ohm
Manufacturer: STMicroelectronics
Win Source Part Number: 801048-ECMF02-2HSMX6
Packaging: Reel
Mounting Style: SMD
Features: ESD
Filter Type: Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.053" W (1.60mm x 1.35mm)
Manufacturer Package: 6-UFQFN
Height (Maximum): 0.55mm
Current Rating (Maximum): 100mA
DC Resistance (DCR) (Maximum): 9Ohm
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: ECMF02
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-ECMF02-2HSMX6 | 497-14544-6-ND | 801048-ECMF02-2HSMX6 |
| Product Name | Dual SMD 0.1A 9 Ohm Inductor and Choke | Common Mode Chokes | Common Mode Chokes - ECMF02-2HSMX6 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke |