STMicroelectronics, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - E-TDA7590TR E-TDA7590TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 132668-E-TDA7590TR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 120MHz On-Chip RAM: 384kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 144-TQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 132668-E-TDA7590TR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 120MHz On-Chip RAM: 384kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 144-TQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - E-TDA7590TR
132668-E-TDA7590TR
Embedded - Embedded - DSP (Digital Signal Processors) - E-TDA7590TR 132668-E-TDA7590TR
Manufacturer: STMicroelectronics Win Source Part Number: 132668-E-TDA7590TR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 120MHz On-Chip RAM: 384kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 144-TQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132668-E-TDA7590TR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 120MHz
On-Chip RAM: 384kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP SPEECH/AUDIO 144-TQFP Product overview: E-TDA7590TR from STMicroelectronics is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-E-TDA7590TR can be used for catalog matching and distributor lookup.

IC DSP SPEECH/AUDIO 144-TQFP Product overview: E-TDA7590TR from STMicroelectronics is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-E-TDA7590TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - E-TDA7590TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
E-TDA7590TR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) E-TDA7590TR
IC DSP SPEECH/AUDIO 144-TQFP

IC DSP SPEECH/AUDIO 144-TQFP

Supplier's Site
DSP (Digital Signal Processors) - E-TDA7590TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
E-TDA7590TR
DSP (Digital Signal Processors) E-TDA7590TR
IC DSP SPEECH/AUDIO 144-TQFP

IC DSP SPEECH/AUDIO 144-TQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - E-TDA7590TR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
E-TDA7590TR
Embedded - DSP (Digital Signal Processors) E-TDA7590TR
IC DSP SPEECH/AUDIO 144-TQFP

IC DSP SPEECH/AUDIO 144-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 132668-E-TDA7590TR 698-E-TDA7590TR E-TDA7590TR E-TDA7590TR E-TDA7590TR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - E-TDA7590TR Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.30V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
DSP (Digital Signal Processors) - DSPIC30F2012T-30I/ML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details