Manufacturer: STMicroelectronics
Win Source Part Number: 1106606-E-TDA7560A
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 80W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
55W, 4 CHANNEL, AUDIO AMPLIFIER, ZFM27, ROHS COMPLIANT, FLEXIWATT-27 Product overview: E-TDA7560A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7560A can be used for catalog matching and distributor lookup.
IC AMP AUDIO PWR 80W FLEXIWATT27
IC AMP AB QUAD 80W 27FLEXIWATT
IC AMP AB QUAD 80W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1106606-E-TDA7560A | 742-E-TDA7560A | 761-E-TDA7560A | E-TDA7560A | E-TDA7560A | E-TDA7560A |
| Product Name | Linear - Linear - Amplifiers - Audio - E-TDA7560A | Quad 55W Audio Amplifier | IC AMP AUDIO PWR 80W FLEXIWATT27 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 80 watts | 55 watts | 80 watts | 80 watts | ||
| Operation Class | Class A; Class AB | Class AB | ||||
| Package Type | 27-Flexiwatt (Vertical) | Rail/Tube | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | |
| RoHS Compliant | RoHS | RoHS | RoHS |