STMicroelectronics Rf Receiver E-TDA7512FTR

Description
FM Car-Radio Tuner 64-Pin LQFP T/R Product overview: E-TDA7512FTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FM Car-Radio Tuner 64-Pin LQFP T/R Product overview: E-TDA7512FTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-E-TDA7512FTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-E-TDA7512FTR
Rf Receiver 870-E-TDA7512FTR
FM Car-Radio Tuner 64-Pin LQFP T/R Product overview: E-TDA7512FTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512FTR can be used for catalog matching and distributor lookup.

FM Car-Radio Tuner 64-Pin LQFP T/R Product overview: E-TDA7512FTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512FTR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - E-TDA7512FTR - 899417-E-TDA7512FTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - E-TDA7512FTR
899417-E-TDA7512FTR
RF Receivers - E-TDA7512FTR 899417-E-TDA7512FTR
Manufacturer: STMicroelectronics Win Source Part Number: 899417-E-TDA7512FTR Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM - - - PCB, Surface Mount 64-TQFP (10x10) Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7512 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899417-E-TDA7512FTR
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver AM, FM - - - PCB, Surface Mount 64-TQFP (10x10)
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7512
Categories: RF/IF and RFID
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Receivers - E-TDA7512FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
E-TDA7512FTR
RF Receivers E-TDA7512FTR
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-E-TDA7512FTR 899417-E-TDA7512FTR E-TDA7512FTR
Product Name Rf Receiver RF Receivers - E-TDA7512FTR RF Receivers
Package Type LQFP Surface Mount; Surface Mount Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFR-11D2D-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details