The E-TDA7479ADTR is a single-chip RDS demodulator and filter designed for high-quality recovery of RDS information transmitted by FM radio stations. It features an 8th order bandpass filter that operates at 57 kHz, ensuring precise RDS band selection without the need for external components. The device utilizes purely digital RDS demodulation, which enhances performance and reduces noise, thanks to its low noise CMOS technology. This product includes outputs for RDS signal quality and ARI indication, making it suitable for applications requiring reliable RDS data extraction. The integrated 4.332 MHz crystal oscillator, along with optional frequencies of 8.664 and 17.328 MHz, supports various operational needs. The TDA7479 is packaged in a TSSOP16 format, facilitating easy integration into compact designs. Overall, this component is ideal for engineers looking for a robust solution for RDS demodulation in their projects.
Manufacturer: STMicroelectronics
Win Source Part Number: 796569-E-TDA7479ADTR
Packaging: Reel package
Type: RDS Demodulator, Filter
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: FM Radio Receiver
Mounting: SMD
Family Name: TDA7479
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): E-TDA7479AD;
Introduction Date: February 06, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Video Demodulator, Filter IC 16-TSSOP Package
IC VIDEO RDS DMOD/FILTER 16TSSOP
IC VIDEO RDS DMOD/FILTER 16TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 796569-E-TDA7479ADTR | E-TDA7479ADTR | E-TDA7479ADTR | E-TDA7479ADTR |
| Product Name | Linear - Linear - Video Processing - E-TDA7479ADTR | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |