STMicroelectronics RF Demodulators - E-TDA7478D E-TDA7478D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 114143-E-TDA7478D Packaging: Tube/Rail Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 49
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 114143-E-TDA7478D Packaging: Tube/Rail Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - E-TDA7478D - 114143-E-TDA7478D - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - E-TDA7478D
114143-E-TDA7478D
RF Demodulators - E-TDA7478D 114143-E-TDA7478D
Manufacturer: STMicroelectronics Win Source Part Number: 114143-E-TDA7478D Packaging: Tube/Rail Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 49

Manufacturer: STMicroelectronics
Win Source Part Number: 114143-E-TDA7478D
Packaging: Tube/Rail
Gain: 20dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Purpose: Demodulator, Filter
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 49

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 114143-E-TDA7478D
Product Name RF Demodulators - E-TDA7478D
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details