STMicroelectronics RF Demodulators - E-TDA7478ADTR E-TDA7478ADTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796568-E-TDA7478ADTR Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator, Filter Gain: 20dB Family Name: TDA7478 Categories: RF/IF and RFID Operating Supply Current: 7.5mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM; Introduction Date: June 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796568-E-TDA7478ADTR Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator, Filter Gain: 20dB Family Name: TDA7478 Categories: RF/IF and RFID Operating Supply Current: 7.5mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM; Introduction Date: June 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - E-TDA7478ADTR - 796568-E-TDA7478ADTR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - E-TDA7478ADTR
796568-E-TDA7478ADTR
RF Demodulators - E-TDA7478ADTR 796568-E-TDA7478ADTR
Manufacturer: STMicroelectronics Win Source Part Number: 796568-E-TDA7478ADTR Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator, Filter Gain: 20dB Family Name: TDA7478 Categories: RF/IF and RFID Operating Supply Current: 7.5mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM; Introduction Date: June 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 796568-E-TDA7478ADTR
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Demodulator, Filter
Gain: 20dB
Family Name: TDA7478
Categories: RF/IF and RFID
Operating Supply Current: 7.5mA
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM;
Introduction Date: June 07, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 796568-E-TDA7478ADTR
Product Name RF Demodulators - E-TDA7478ADTR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details