STMicroelectronics Audio Special Purpose - E-TDA7342NTR E-TDA7342NTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106560-E-TDA7342NTR Packaging: Reel - TR Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106560-E-TDA7342NTR Packaging: Reel - TR Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - E-TDA7342NTR - 1106560-E-TDA7342NTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - E-TDA7342NTR
1106560-E-TDA7342NTR
Audio Special Purpose - E-TDA7342NTR 1106560-E-TDA7342NTR
Manufacturer: STMicroelectronics Win Source Part Number: 1106560-E-TDA7342NTR Packaging: Reel - TR Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1106560-E-TDA7342NTR
Packaging: Reel - TR
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1106560-E-TDA7342NTR
Product Name Audio Special Purpose - E-TDA7342NTR
Supply Voltage Other; 6 V ~ 10.2 V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 753-ADM6996FC-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details