STMicroelectronics Audio Special Purpose - E-TDA7342N E-TDA7342N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 215956-E-TDA7342N Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 215956-E-TDA7342N Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - E-TDA7342N - 215956-E-TDA7342N - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - E-TDA7342N
215956-E-TDA7342N
Audio Special Purpose - E-TDA7342N 215956-E-TDA7342N
Manufacturer: STMicroelectronics Win Source Part Number: 215956-E-TDA7342N Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 215956-E-TDA7342N
Packaging: Tray
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 215956-E-TDA7342N
Product Name Audio Special Purpose - E-TDA7342N
Supply Voltage Other; 6 V ~ 10.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM20741A2KFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details