STMicroelectronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - E-STLC7550TQF7 E-STLC7550TQF7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 112636-E-STLC7550TQF 7 Packaging: Tray Power (Watts): 30mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 112636-E-STLC7550TQF 7 Packaging: Tray Power (Watts): 30mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - E-STLC7550TQF7 - 112636-E-STLC7550TQF7 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - E-STLC7550TQF7
112636-E-STLC7550TQF7
Data Acquisition - Data Acquisition - Analog Front End (AFE) - E-STLC7550TQF7 112636-E-STLC7550TQF7
Manufacturer: STMicroelectronics Win Source Part Number: 112636-E-STLC7550TQF 7 Packaging: Tray Power (Watts): 30mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112636-E-STLC7550TQF7
Packaging: Tray
Power (Watts): 30mW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 112636-E-STLC7550TQF7
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - E-STLC7550TQF7
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8010Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers