Manufacturer: STMicroelectronics
Win Source Part Number: 142575-E-STLC3055N
Packaging: Tray
Applications: Wireless
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 5.5 V to 12 V
Alternative Parts (Cross-Reference): STLC3055QTR; STLC3055Q; E-STLC3055N; E-STLC3055NTR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 160
IC INTERFACE SPECIALIZED 44LQFP
IC INTERFACE SPECIALIZED 44LQFP
Wireless Interface 44-TQFP (10x10)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142575-E-STLC3055N | E-STLC3055N | E-STLC3055N | E-STLC3055N |
| Product Name | Interface - Interface - Specialized - E-STLC3055N | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 5.5 V ~ 12 V | Other | 1.2V; Other; 5.5V ~ 12V |