IC CTRLR BASEBAND 32BIT 64-TQFP
IC CTRLR BASEBAND 32BIT 64-TQFP
IC CTRLR BASEBAND 32BIT 64-TQFP
IC CTRLR BASEBAND 32BIT 64-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | E-STA2051-ND | E-STA2051 | E-STA2051 | E-STA2051 |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 64 KB | 64 KB | ||
| ROM Type | Flash | |||
| Supply Voltage | 1.8 volts | 1.8 volts | ||
| Serial Interface | CAN; SPI; UART; USB | CAN; I²C; SPI; UART; USB; I²C, SPI Serial, CAN, USB, UART | ||
| Package Type | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP |