STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR E-L6598D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 110890-E-L6598D013TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 400kHz Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 110890-E-L6598D013TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 400kHz Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR - 110890-E-L6598D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR
110890-E-L6598D013TR
PMIC - PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR 110890-E-L6598D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 110890-E-L6598D013TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 400kHz Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 110890-E-L6598D013TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 10.7V
Duty Cycle: 50%
Frequency - Switching: 400kHz
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 16.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - E-L6598D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
E-L6598D013TR
AC DC Converters, Offline Switches E-L6598D013TR
Converter Offline Half-Bridge Topology 400kHz 16-SO

Converter Offline Half-Bridge Topology 400kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
E-L6598D013TR
PMIC - AC DC Converters, Offline Switchers E-L6598D013TR
IC OFFLINE SW HALF-BRIDGE 16SO

IC OFFLINE SW HALF-BRIDGE 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 110890-E-L6598D013TR E-L6598D013TR E-L6598D013TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - E-L6598D013TR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184LM - ICE184LM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details