MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LM75-20B12 LM75-20B12

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877556-LM75-20B12 Series: LM75-20Bxx (75W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 12V - - - 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM75-20 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.9520
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877556-LM75-20B12 Series: LM75-20Bxx (75W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 12V - - - 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM75-20 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.9520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LM75-20B12 - 877556-LM75-20B12 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LM75-20B12
877556-LM75-20B12
AC DC Converters - LM75-20B12 877556-LM75-20B12
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877556-LM75-20B12 Series: LM75-20Bxx (75W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 12V - - - 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM75-20 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.9520

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877556-LM75-20B12
Series: LM75-20Bxx (75W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 12V - - - 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM75-20
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.9520

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 877556-LM75-20B12
Product Name AC DC Converters - LM75-20B12
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD737AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details