STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized E-L6452

Description
Win Source Part Number: 1003062-E-L6452 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Printer Standard Package: 66 Mounting: SMD (SMT) Current - Supply: 5mA Voltage - Supply: 10.5V ~ 12.5V Package / Case: 100-BQFP Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18511,E-L6452-ND Base Product Number: L6452
Request a Quote Datasheet
Description
Win Source Part Number: 1003062-E-L6452 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Printer Standard Package: 66 Mounting: SMD (SMT) Current - Supply: 5mA Voltage - Supply: 10.5V ~ 12.5V Package / Case: 100-BQFP Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18511,E-L6452-ND Base Product Number: L6452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1003062-E-L6452 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1003062-E-L6452
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1003062-E-L6452
Win Source Part Number: 1003062-E-L6452 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Printer Standard Package: 66 Mounting: SMD (SMT) Current - Supply: 5mA Voltage - Supply: 10.5V ~ 12.5V Package / Case: 100-BQFP Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18511,E-L6452-ND Base Product Number: L6452

Win Source Part Number: 1003062-E-L6452
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Printer
Standard Package: 66
Mounting: SMD (SMT)
Current - Supply: 5mA
Voltage - Supply: 10.5V ~ 12.5V
Package / Case: 100-BQFP
Supplier Device Package: 100-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18511,E-L6452-ND
Base Product Number: L6452

Buy Now Datasheet
Power Management - Specialized - E-L6452 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
E-L6452
Power Management - Specialized E-L6452
Printer PMIC 100-PQFP (14x20)

Printer PMIC 100-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1003062-E-L6452 E-L6452
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details