STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers E-L6204D

Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - E-L6204D-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
E-L6204D-ND
Full, Half-Bridge (H Bridge) Drivers E-L6204D-ND
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - E-L6204D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
E-L6204D
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers E-L6204D
IC HALF BRIDGE DRIVER 500MA 28SO

IC HALF BRIDGE DRIVER 500MA 28SO

Supplier's Site
Full Half-Bridge Drivers - E-L6204D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
E-L6204D
Full Half-Bridge Drivers E-L6204D
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number E-L6204D-ND E-L6204D E-L6204D
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2 to 7 volts 7 to 2 volts 2 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
LED Drivers - AAT3152IWP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 4.7 volts
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details