STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators E-L4978D

Description
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Description
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-L4978D is a step-down switching regulator capable of delivering up to 2A with an adjustable output voltage ranging from 3.3V to 50V. It operates with an input voltage range of 8V to 55V and features a maximum switching frequency of 300KHz. The device incorporates several protection mechanisms, including pulse-by-pulse current limiting, hiccup mode for short circuit protection, thermal shutdown, and feedback loop disconnection protection. It also supports zero load current operation and includes a soft-start function to manage inrush current. The E-L4978D is available in a SO16W package suitable for surface mount assembly, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The E-L4978D is a step-down switching regulator capable of delivering up to 2A with an adjustable output voltage ranging from 3.3V to 50V. It operates with an input voltage range of 8V to 55V and features a maximum switching frequency of 300KHz. The device incorporates several protection mechanisms, including pulse-by-pulse current limiting, hiccup mode for short circuit protection, thermal shutdown, and feedback loop disconnection protection. It also supports zero load current operation and includes a soft-start function to manage inrush current. The E-L4978D is available in a SO16W package suitable for surface mount assembly, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - E-L4978D-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
E-L4978D-ND
Voltage Regulators - DC DC Switching Regulators E-L4978D-ND
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - E-L4978D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
E-L4978D
Voltage Regulators - DC DC Switching Regulators E-L4978D
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
E-L4978D
PMIC - Voltage Regulators - DC DC Switching Regulators E-L4978D
IC REG BUCK ADJUSTABLE 2A 16SO

IC REG BUCK ADJUSTABLE 2A 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - E-L4978D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
E-L4978D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators E-L4978D
IC REG BUCK ADJ 2A 16SO

IC REG BUCK ADJ 2A 16SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number E-L4978D-ND E-L4978D E-L4978D E-L4978D
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Output Voltage 3.3 to 50 volts 3.3 to 50 volts 3.3 volts
IOUT 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 760-5962-8670408XA - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1000 amps
Operating Temperature -55 C (-67 F)
View Details
3 suppliers