STMicroelectronics, Inc. Memory DSM2180F3V-15T6

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 52-PQFP (10x10)
Request a Quote
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 52-PQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSM2180F3V-15T6 from Quarktwin Technology Ltd. is a digital signal processor system memory designed for the Analog Devices ADSP-218X family, operating at a 5V supply. It features 128K bytes of flash memory, which can be utilized for bootloading and data overlay memory. The device supports programmable decoding and paging logic, allowing for efficient access to the flash memory as both byte DMA and external data overlay memory. This memory IC provides up to 16 multifunction I/O pins, enhancing the I/O capabilities of the DSP system. It includes over 3,000 gates of programmable logic device (PLD) with 16 macro cells, enabling the integration of peripheral glue logic and the creation of state machines and other logic functions. The in-system programming (ISP) capability via JTAG allows for quick programming of the entire chip without DSP involvement, facilitating efficient manufacturing and testing processes. The DSM2180F3V-15T6 operates with a memory speed of 90 ns and features a low standby power consumption of 75 µA at 5V. It is available in compact 52-pin PQFP and PLCC packages, making it suitable for space-constrained applications. The device also includes content security features to protect against unauthorized access.

Datasheet Summary
Powered by GS/AI

The DSM2180F3V-15T6 from Quarktwin Technology Ltd. is a digital signal processor system memory designed for the Analog Devices ADSP-218X family, operating at a 5V supply. It features 128K bytes of flash memory, which can be utilized for bootloading and data overlay memory. The device supports programmable decoding and paging logic, allowing for efficient access to the flash memory as both byte DMA and external data overlay memory. This memory IC provides up to 16 multifunction I/O pins, enhancing the I/O capabilities of the DSP system. It includes over 3,000 gates of programmable logic device (PLD) with 16 macro cells, enabling the integration of peripheral glue logic and the creation of state machines and other logic functions. The in-system programming (ISP) capability via JTAG allows for quick programming of the entire chip without DSP involvement, facilitating efficient manufacturing and testing processes. The DSM2180F3V-15T6 operates with a memory speed of 90 ns and features a low standby power consumption of 75 µA at 5V. It is available in compact 52-pin PQFP and PLCC packages, making it suitable for space-constrained applications. The device also includes content security features to protect against unauthorized access.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1322-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 52-PQFP (10x10)

FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 52-PQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - DSM2180F3V-15T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
DSM2180F3V-15T6
Integrated Circuits (ICs) - Memory - Memory DSM2180F3V-15T6
IC FLASH 1MBIT PARALLEL 52PQFP

IC FLASH 1MBIT PARALLEL 52PQFP

Supplier's Site
IC FLASH 1MBIT PARALLEL 52PQFP

IC FLASH 1MBIT PARALLEL 52PQFP

Supplier's Site Datasheet
Memory - DSM2180F3V-15T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 52-PQFP (10x10)

FLASH Memory IC 1Mbit Parallel 150 ns 52-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1322-ND DSM2180F3V-15T6 DSM2180F3V-15T6 DSM2180F3V-15T6
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type QFP; 52-QFP QFP; 52-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details