STMicroelectronics Balun - DLPF-GP-01D3 DLPF-GP-01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1033483-DLPF-GP-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 100 / 100 Ohm Insertion Loss (Max): 1.8dB Return Loss (Min): -16dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1033483-DLPF-GP-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 100 / 100 Ohm Insertion Loss (Max): 1.8dB Return Loss (Min): -16dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DLPF-GP-01D3 - 1033483-DLPF-GP-01D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - DLPF-GP-01D3
1033483-DLPF-GP-01D3
Balun - DLPF-GP-01D3 1033483-DLPF-GP-01D3
Manufacturer: STMicroelectronics Win Source Part Number: 1033483-DLPF-GP-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 100 / 100 Ohm Insertion Loss (Max): 1.8dB Return Loss (Min): -16dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1033483-DLPF-GP-01D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 100 / 100 Ohm
Insertion Loss (Max): 1.8dB
Return Loss (Min): -16dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1033483-DLPF-GP-01D3
Product Name Balun - DLPF-GP-01D3
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details