STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - D40NF03L D40NF03L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1166176-D40NF03L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1166176-D40NF03L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D40NF03L - 1166176-D40NF03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D40NF03L
1166176-D40NF03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D40NF03L 1166176-D40NF03L
Manufacturer: STMicroelectronics Win Source Part Number: 1166176-D40NF03L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1166176-D40NF03L
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 30V 0.0090ohm 40A MOSFET Transistor
285-D40NF03L
N-Channel 30V 0.0090ohm 40A MOSFET Transistor 285-D40NF03L
N-channel 30V - 0.0090ohm - 40A - DPAK Low gate charge STripFET TM II Power MOSFET Product overview: D40NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0090ohm, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0090ohm, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D40NF03L can be used for catalog matching and distributor lookup.

N-channel 30V - 0.0090ohm - 40A - DPAK Low gate charge STripFET TM II Power MOSFET Product overview: D40NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0090ohm, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0090ohm, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D40NF03L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1166176-D40NF03L 285-D40NF03L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - D40NF03L N-Channel 30V 0.0090ohm 40A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504 - 1149831-AUIRFR3504 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3513-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers