STMicroelectronics RFID, RF Access, Monitoring ICs CRX14-MQP/1GE

Description
IC RFID READER 13.56MHZ 16SO
Description
IC RFID READER 13.56MHZ 16SO
Datasheet
Datasheet Summary
Powered by GS/AI

The CRX14-MQP/1GE is an ISO14443 type-B contactless coupler chip designed for RFID applications. It operates at a carrier frequency of 13.56 MHz and supports a data rate of 106 Kbit/s. The device features anti-collision capabilities, CRC management, and a proprietary anti-clone function from France Telecom, enhancing security in communication. This IC requires a single 5 V ±500 mV supply voltage and comes in a SO16 package, measuring 150 mils in width. It supports I²C communication through a two-wire interface, allowing for connection of up to eight CRX14 devices on the same bus, with a maximum I²C clock speed of 400 kHz. The chip includes a 36-byte input/output frame register and supports frame answers with or without start and end of frame indicators. Engineers considering this product should evaluate its compatibility with their RFID system requirements, particularly in terms of communication protocols and power supply specifications.

Datasheet Summary
Powered by GS/AI

The CRX14-MQP/1GE is an ISO14443 type-B contactless coupler chip designed for RFID applications. It operates at a carrier frequency of 13.56 MHz and supports a data rate of 106 Kbit/s. The device features anti-collision capabilities, CRC management, and a proprietary anti-clone function from France Telecom, enhancing security in communication. This IC requires a single 5 V ±500 mV supply voltage and comes in a SO16 package, measuring 150 mils in width. It supports I²C communication through a two-wire interface, allowing for connection of up to eight CRX14 devices on the same bus, with a maximum I²C clock speed of 400 kHz. The chip includes a 36-byte input/output frame register and supports frame answers with or without start and end of frame indicators. Engineers considering this product should evaluate its compatibility with their RFID system requirements, particularly in terms of communication protocols and power supply specifications.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CRX14-MQP/1GE - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
CRX14-MQP/1GE
RFID, RF Access, Monitoring ICs CRX14-MQP/1GE
IC RFID READER 13.56MHZ 16SO

IC RFID READER 13.56MHZ 16SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - CRX14-MQP/1GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
CRX14-MQP/1GE
RFID, RF Access, Monitoring ICs CRX14-MQP/1GE
RFID Reader IC 13.56MHz ISO 14443 I²C 5V 16-SOIC (0.154", 3.90mm Width)

RFID Reader IC 13.56MHz ISO 14443 I²C 5V 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number CRX14-MQP/1GE CRX14-MQP/1GE
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 5V Other; 5V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4735-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details