STMicroelectronics RF Directional Coupler - CPL-WB-00C2 CPL-WB-00C2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 202788-CPL-WB-00C2 Packaging: Reel - TR Applications: GSM, WCDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 34dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 202788-CPL-WB-00C2 Packaging: Reel - TR Applications: GSM, WCDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 34dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CPL-WB-00C2 - 202788-CPL-WB-00C2 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CPL-WB-00C2
202788-CPL-WB-00C2
RF Directional Coupler - CPL-WB-00C2 202788-CPL-WB-00C2
Manufacturer: STMicroelectronics Win Source Part Number: 202788-CPL-WB-00C2 Packaging: Reel - TR Applications: GSM, WCDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 34dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 202788-CPL-WB-00C2
Packaging: Reel - TR
Applications: GSM, WCDMA
Coupler Type: Standard
Frequency: 824MHz to 2.17GHz
Coupling Factor: 34dB
Insertion Loss: 0.1dB
Return Loss: 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-FlipChip
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202788-CPL-WB-00C2
Product Name RF Directional Coupler - CPL-WB-00C2
Frequency 8.24E8 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details