Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 905808-1V5KE200A
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AD
Package: Bulk
Package: DO-201AD, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-201AD
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905808-1V5KE200A |
| Product Name | TVS - TVS - Diodes - 1V5KE200A |
| Package | DO-201; DO-201AD |