STMicroelectronics, Inc. Single Diodes BYW98-200RL

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-2497-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2497-2-ND
Single Diodes 497-2497-2-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - BYW98-200RL - 1025677-BYW98-200RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW98-200RL
1025677-BYW98-200RL
Diodes, Rectifiers - Single - BYW98-200RL 1025677-BYW98-200RL
Manufacturer: STMicroelectronics Win Source Part Number: 1025677-BYW98-200RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1025677-BYW98-200RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3A 200V Diode and Rectifier - 280-BYW98-200RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200V Diode and Rectifier
280-BYW98-200RL
3A 200V Diode and Rectifier 280-BYW98-200RL
3A, 200V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC PACKAGE-2 Product overview: BYW98-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW98-200RL can be used for catalog matching and distributor lookup.

3A, 200V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC PACKAGE-2 Product overview: BYW98-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW98-200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode; Repetitive Peak Reverse Voltage Stmicroelectronics - 89K0510 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Stmicroelectronics
89K0510
Diode; Repetitive Peak Reverse Voltage Stmicroelectronics 89K0510
Diode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:850mV; Reverse Recovery Time:35ns; Forward Surge Current:70A; Operating Temperature Max:150°C; No. of Pins:2 PinRoHS Compliant: Yes

Diode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:850mV; Reverse Recovery Time:35ns; Forward Surge Current:70A; Operating Temperature Max:150°C; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYW98-200RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW98-200RL
Discrete Semiconductor Products - Diodes - Rectifiers BYW98-200RL
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 497-2497-2-ND 1025677-BYW98-200RL 280-BYW98-200RL 89K0510 BYW98-200RL
Product Name Single Diodes Diodes, Rectifiers - Single - BYW98-200RL 3A 200V Diode and Rectifier Diode; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) ? to 150 C (? to 302 F)
Diode Type Standard
VF 1.2 volts 0.8500 volts 1.2 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040203 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Schottky barrier diode - 1PS79SB31,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
6 suppliers
50V 250MW Diode and Rectifier - 284-BAR6306WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers