Bipolar (BJT) Transistor NPN 125V 50A 250W Chassis Mount TO-3
TRANS NPN 125V 50A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUT90-ND | BUT90 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |