Bipolar (BJT) Transistor NPN 200V 60A 16MHz 350W Chassis Mount TO-3
TRANS NPN 200V 60A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-2633-5-ND | BUR51 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |