STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BULT118 BULT118

Description
Manufacturer: STMicroelectronics Win Source Part Number: 140545-BULT118 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 400mA, 2A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 10 @ 500mA, 5V Maximum Power Dissipation: 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 140545-BULT118 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 400mA, 2A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 10 @ 500mA, 5V Maximum Power Dissipation: 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BULT118 - 140545-BULT118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BULT118
140545-BULT118
TRANSISTORS - Transistors (BJT) - Single - BULT118 140545-BULT118
Manufacturer: STMicroelectronics Win Source Part Number: 140545-BULT118 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 400mA, 2A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 10 @ 500mA, 5V Maximum Power Dissipation: 45W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140545-BULT118
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 400mA, 2A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 10 @ 500mA, 5V
Maximum Power Dissipation: 45W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 497-7211-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7211-5-ND
Single Bipolar Transistors 497-7211-5-ND
Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3

Buy Now Datasheet
Singapore, Singapore
2A 400V Bipolar Transistor
276-BULT118
2A 400V Bipolar Transistor 276-BULT118
2A, 400V, NPN, Si, POWER TRANSISTOR, TO-126 Product overview: BULT118 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT118 can be used for catalog matching and distributor lookup.

2A, 400V, NPN, Si, POWER TRANSISTOR, TO-126 Product overview: BULT118 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BULT118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BULT118
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BULT118
TRANS NPN 400V 2A SOT32-3

TRANS NPN 400V 2A SOT32-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 140545-BULT118 497-7211-5-ND 276-BULT118 BULT118
Product Name TRANSISTORS - Transistors (BJT) - Single - BULT118 Single Bipolar Transistors 2A 400V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT-32-3 TO-225AA, TO-126-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data