Manufacturer: STMicroelectronics
Win Source Part Number: 1025444-BULB39D-1
Packaging: Cut Reel
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.1V @ 500mA, 2.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 10 @ 10mA, 5V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 450V 4A 70W Surface Mount D²PAK
TRANS NPN 450V 4A D2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1025444-BULB39D-1 | BULB39D-1-ND | BULB39D-1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BULB39D-1 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN |