STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BUL510 BUL510

Description
Manufacturer: STMicroelectronics Win Source Part Number: 079756-BUL510 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.5V @ 1.25A, 5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 15 @ 1A, 5V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 079756-BUL510 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.5V @ 1.25A, 5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 15 @ 1A, 5V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BUL510 - 079756-BUL510 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL510
079756-BUL510
TRANSISTORS - Transistors (BJT) - Single - BUL510 079756-BUL510
Manufacturer: STMicroelectronics Win Source Part Number: 079756-BUL510 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.5V @ 1.25A, 5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 15 @ 1A, 5V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 079756-BUL510
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 1.25A, 5A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 15 @ 1A, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-7204-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7204-5-ND
Single Bipolar Transistors 497-7204-5-ND
Bipolar (BJT) Transistor NPN 450V 10A 100W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 10A 100W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
10A 450V TO-220 Bipolar Transistor
276-BUL510
10A 450V TO-220 Bipolar Transistor 276-BUL510
10A 450V NPN Si Power Transistor TO-220 Product overview: BUL510 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 450V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL510 can be used for catalog matching and distributor lookup.

10A 450V NPN Si Power Transistor TO-220 Product overview: BUL510 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 450V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL510
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL510
TRANS NPN 450V 10A TO220

TRANS NPN 450V 10A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 079756-BUL510 497-7204-5-ND 276-BUL510 BUL510
Product Name TRANSISTORS - Transistors (BJT) - Single - BUL510 Single Bipolar Transistors 10A 450V TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3
IC(max) 10000 milliamps 10000 milliamps
VCEO 450 volts 450 volts
Unlock Full Specs
to access all available technical data