STMicroelectronics END - OF - LIFE - BUH515 BUH515

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155951-BUH515 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155951-BUH515 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUH515 - 1155951-BUH515 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUH515
1155951-BUH515
END - OF - LIFE - BUH515 1155951-BUH515
Manufacturer: STMicroelectronics Win Source Part Number: 1155951-BUH515 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 1155951-BUH515
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1155951-BUH515
Product Name END - OF - LIFE - BUH515
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details