STMicroelectronics, Inc. Single Bipolar Transistors BUF410A

Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7200-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7200-5-ND
Single Bipolar Transistors 497-7200-5-ND
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUF410A - 1025097-BUF410A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUF410A
1025097-BUF410A
TRANSISTORS - Transistors (BJT) - Single - BUF410A 1025097-BUF410A
Manufacturer: STMicroelectronics Win Source Part Number: 1025097-BUF410A Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 500mV @ 2A, 10A Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1025097-BUF410A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 500mV @ 2A, 10A
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUF410A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUF410A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUF410A
TRANS NPN 450V 15A TO247-3

TRANS NPN 450V 15A TO247-3

Supplier's Site
TRANS NPN 450V 15A TO-247 - 761-BUF410A - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 450V 15A TO-247
761-BUF410A
TRANS NPN 450V 15A TO-247 761-BUF410A
TRANS NPN 450V 15A TO-247

TRANS NPN 450V 15A TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 497-7200-5-ND 1025097-BUF410A BUF410A 761-BUF410A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUF410A Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 450V 15A TO-247
Polarity NPN NPN; NPN NPN; NPN
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC817K25WH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers