STMicroelectronics RF Transceiver ICs - BLUENRGQTR BLUENRGQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1023642-BLUENRGQTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.3mA to 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA to 28.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1023642-BLUENRGQTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.3mA to 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA to 28.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRGQTR - 1023642-BLUENRGQTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRGQTR
1023642-BLUENRGQTR
RF Transceiver ICs - BLUENRGQTR 1023642-BLUENRGQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1023642-BLUENRGQTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.3mA to 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA to 28.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1023642-BLUENRGQTR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 64kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -88dBm
Data Rate (Max): 1Mbps
Current - Receiving: 7.3mA to 14.5mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 5.8mA to 28.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRGQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRGQTR
RF and Wireless - RF Transceiver ICs BLUENRGQTR
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1023642-BLUENRGQTR BLUENRGQTR
Product Name RF Transceiver ICs - BLUENRGQTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details