STMicroelectronics RF Transceiver ICs - BLUENRGCSP BLUENRGCSP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 810506-BLUENRGCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 810506-BLUENRGCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRGCSP - 810506-BLUENRGCSP - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRGCSP
810506-BLUENRGCSP
RF Transceiver ICs - BLUENRGCSP 810506-BLUENRGCSP
Manufacturer: STMicroelectronics Win Source Part Number: 810506-BLUENRGCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 810506-BLUENRGCSP
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 64kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -88dBm
Current - Receiving: 7.3mA ~ 14.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 5.8mA ~ 28.8mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 34-XFBGA, WLCSP
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - BLUENRGCSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRGCSP
RF and Wireless - RF Transceiver ICs BLUENRGCSP
IC RF TXRX+MCU BLUETOOTH 34XFBGA

IC RF TXRX+MCU BLUETOOTH 34XFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 810506-BLUENRGCSP BLUENRGCSP
Product Name RF Transceiver ICs - BLUENRGCSP RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details