STMicroelectronics, Inc. Rf Transceiver, 2.4835Ghz, -40 To 85Degc; Data Rate Stmicroelectronics BLUENRG-MSQTR

Description
RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:14.5mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
Datasheet
Description
RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:14.5mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, 2.4835Ghz, -40 To 85Degc; Data Rate Stmicroelectronics - 51AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4835Ghz, -40 To 85Degc; Data Rate Stmicroelectronics
51AC8901
Rf Transceiver, 2.4835Ghz, -40 To 85Degc; Data Rate Stmicroelectronics 51AC8901
RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:14.5mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:14.5mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-MSQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-MSQTR
RF and Wireless - RF Transceiver ICs BLUENRG-MSQTR
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 51AC8901 BLUENRG-MSQTR
Product Name Rf Transceiver, 2.4835Ghz, -40 To 85Degc; Data Rate Stmicroelectronics RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 2400 to 2484 MHz 2400 MHz
Data Rate 1000 kbps 1000 kbps
Supply Voltage 1.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details