STMicroelectronics RF Transceiver ICs - BLUENRG-MSQTR BLUENRG-MSQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1153880-BLUENRG-MSQT R Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Family Name: BlueNRG-MS Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): BMD-100-A-R; BMD-100-A-CT; Introduction Date: November 24, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1153880-BLUENRG-MSQT R Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Family Name: BlueNRG-MS Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): BMD-100-A-R; BMD-100-A-CT; Introduction Date: November 24, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRG-MSQTR - 1153880-BLUENRG-MSQTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRG-MSQTR
1153880-BLUENRG-MSQTR
RF Transceiver ICs - BLUENRG-MSQTR 1153880-BLUENRG-MSQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1153880-BLUENRG-MSQT R Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm Current - Receiving: 7.3mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 5.8mA ~ 28.8mA Family Name: BlueNRG-MS Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): BMD-100-A-R; BMD-100-A-CT; Introduction Date: November 24, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1153880-BLUENRG-MSQTR
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.7 V ~ 3.6 V
Protocol: Bluetooth v4.1
Memory Size: 64kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -88dBm
Current - Receiving: 7.3mA ~ 14.5mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 5.8mA ~ 28.8mA
Family Name: BlueNRG-MS
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): BMD-100-A-R; BMD-100-A-CT;
Introduction Date: November 24, 2014
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1153880-BLUENRG-MSQTR
Product Name RF Transceiver ICs - BLUENRG-MSQTR
RFID Product Transceiver
Interface SPI
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details