STMicroelectronics RF Transceiver Modules and Modems BLUENRG-M0L

Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet
Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BLUENRG-M0L - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BLUENRG-M0L
RF Transceiver Modules and Modems BLUENRG-M0L
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BLUENRG-M0L
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4767-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details