STMicroelectronics, Inc. RF and Wireless - RF Transceiver ICs BLUENRG-345VC

Description
Win Source Part Number: 1354648-BLUENRG-345V C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 49-XFBGA, WLCSP Supplier Device Package: 49-WLCSP (3.14x3.14) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -104dBm Serial Interfaces: I²C, I²S, JTAG, PCM, PWM, SPI, USART Current - Receiving: 3.4mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1354648-BLUENRG-345V C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 49-XFBGA, WLCSP Supplier Device Package: 49-WLCSP (3.14x3.14) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -104dBm Serial Interfaces: I²C, I²S, JTAG, PCM, PWM, SPI, USART Current - Receiving: 3.4mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1354648-BLUENRG-345VC - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1354648-BLUENRG-345VC
RF and Wireless - RF Transceiver ICs 1354648-BLUENRG-345VC
Win Source Part Number: 1354648-BLUENRG-345V C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 49-XFBGA, WLCSP Supplier Device Package: 49-WLCSP (3.14x3.14) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -104dBm Serial Interfaces: I²C, I²S, JTAG, PCM, PWM, SPI, USART Current - Receiving: 3.4mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 30

Win Source Part Number: 1354648-BLUENRG-345VC
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: BlueNRG
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 49-XFBGA, WLCSP
Supplier Device Package: 49-WLCSP (3.14x3.14)
Base Product Number: BLUENRG
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 3.6V
Memory Size: 256kB Flash, 32kB RAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.2
Modulation: GFSK
Power - Output: 8dBm
Sensitivity: -104dBm
Serial Interfaces: I²C, I²S, JTAG, PCM, PWM, SPI, USART
Current - Receiving: 3.4mA
Current - Transmitting: 4.3mA
Data Rate (Max): 2Mbps
GPIO: 30

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-345VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-345VC
RF and Wireless - RF Transceiver ICs BLUENRG-345VC
PROGRAMMABLE BLUETOOTH LE 5.2 WI

PROGRAMMABLE BLUETOOTH LE 5.2 WI

Supplier's Site
Rf Transceiver, 2.4 To 2.4835Ghz, 2Mbps Rohs Compliant Stmicroelectronics - 82AJ0309 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4 To 2.4835Ghz, 2Mbps Rohs Compliant Stmicroelectronics
82AJ0309
Rf Transceiver, 2.4 To 2.4835Ghz, 2Mbps Rohs Compliant Stmicroelectronics 82AJ0309
RF TRANSCEIVER, 2.4 TO 2.4835GHZ, 2MBPS ROHS COMPLIANT: YES

RF TRANSCEIVER, 2.4 TO 2.4835GHZ, 2MBPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1354648-BLUENRG-345VC BLUENRG-345VC 82AJ0309
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4 To 2.4835Ghz, 2Mbps Rohs Compliant Stmicroelectronics
Package Type 49-XFBGA, WLCSP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details