STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver ICs BLUENRG-345MC

Description
Win Source Part Number: 970949-BLUENRG-345MC Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 64kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4 mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345MCTR, 497-BLUENRG-345MCDKR ,497-BLUENRG-345MCCT Base Product Number: BLUENRG
Request a Quote Datasheet
Description
Win Source Part Number: 970949-BLUENRG-345MC Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 64kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4 mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345MCTR, 497-BLUENRG-345MCDKR ,497-BLUENRG-345MCCT Base Product Number: BLUENRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 970949-BLUENRG-345MC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
970949-BLUENRG-345MC
RF/IF and RFID - RF Transceiver ICs 970949-BLUENRG-345MC
Win Source Part Number: 970949-BLUENRG-345MC Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 64kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4 mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345MCTR, 497-BLUENRG-345MCDKR ,497-BLUENRG-345MCCT Base Product Number: BLUENRG

Win Source Part Number: 970949-BLUENRG-345MC
Category: RF/IF and RFID>RF Transceiver ICs
Series: BlueNRG
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.2
Memory Size: 256kB Flash, 64kB RAM
Power - Output: 8dBm
Sensitivity: -97dBm
Data Rate (Max): 2Mbps
Current - Receiving: 3.4 mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI
GPIO: 32
Current - Transmitting: 4.3mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-BLUENRG-345MCTR,497-BLUENRG-345MCDKR,497-BLUENRG-345MCCT
Base Product Number: BLUENRG

Buy Now Datasheet
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics - 21AJ9835 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics
21AJ9835
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics 21AJ9835
RF TRANSCEIVER, 2MBPS, 2.4835GHZ, QFN-48 ROHS COMPLIANT: YES

RF TRANSCEIVER, 2MBPS, 2.4835GHZ, QFN-48 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-345MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-345MC
RF and Wireless - RF Transceiver ICs BLUENRG-345MC
PROGRAMMABLE BLUETOOTH LOW

PROGRAMMABLE BLUETOOTH LOW

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 970949-BLUENRG-345MC 21AJ9835 BLUENRG-345MC
Product Name RF/IF and RFID - RF Transceiver ICs Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -97 dBm -97 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details