STMicroelectronics, Inc. RF Transceiver ICs - BLUENRG-232 BLUENRG-232

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845545-BLUENRG-232 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17582-1, 497-17582-2, 497-17582-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845545-BLUENRG-232 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17582-1, 497-17582-2, 497-17582-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRG-232 - 845545-BLUENRG-232 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRG-232
845545-BLUENRG-232
RF Transceiver ICs - BLUENRG-232 845545-BLUENRG-232
Manufacturer: STMicroelectronics Win Source Part Number: 845545-BLUENRG-232 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17582-1, 497-17582-2, 497-17582-6

Manufacturer: STMicroelectronics
Win Source Part Number: 845545-BLUENRG-232
Series: BlueNRG
Features: IC RF
Package: Reel - TR
Family Name: BLUENRG
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17582-1, 497-17582-2, 497-17582-6

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - BLUENRG-232 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
BLUENRG-232
Radio Frequency Chip/Antenna >> RF Transceiver ICs BLUENRG-232
1Mbps Bluetooth 2.4GHz I2C,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

1Mbps Bluetooth 2.4GHz I2C,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-232
RF and Wireless - RF Transceiver ICs BLUENRG-232
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site
Rf Transceiver, Vfqfpn-32; Data Rate Stmicroelectronics - 24AC7656 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Vfqfpn-32; Data Rate Stmicroelectronics
24AC7656
Rf Transceiver, Vfqfpn-32; Data Rate Stmicroelectronics 24AC7656
RF TRANSCEIVER, VFQFPN-32; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2400MHz; Frequency Max:2483.5MHz; Receiving Current:7.7mA; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:1.7V; Sensitivity dBm:- RoHS Compliant: Yes

RF TRANSCEIVER, VFQFPN-32; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2400MHz; Frequency Max:2483.5MHz; Receiving Current:7.7mA; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:1.7V; Sensitivity dBm:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 845545-BLUENRG-232 BLUENRG-232 BLUENRG-232 24AC7656
Product Name RF Transceiver ICs - BLUENRG-232 Radio Frequency Chip/Antenna >> RF Transceiver ICs RF and Wireless - RF Transceiver ICs Rf Transceiver, Vfqfpn-32; Data Rate Stmicroelectronics
Applications Bluetooth
Power Source DC (Battery) Power
Features RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 to 2484 MHz
Unlock Full Specs
to access all available technical data

Similar Products