STMicroelectronics, Inc. Single Bipolar Transistors BD910

Description
Bipolar (BJT) Transistor PNP 80V 15A 3MHz 90W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 15A 3MHz 90W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12142-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12142-ND
Single Bipolar Transistors 497-12142-ND
Bipolar (BJT) Transistor PNP 80V 15A 3MHz 90W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 15A 3MHz 90W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - 079612-BD910 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079612-BD910
Discrete Semiconductor Products 079612-BD910
Manufacturer: STMicroelectronics Win Source Part Number: 079612-BD910 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 50 Power - Max: 90W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 15A Transistor Type: PNP Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 3V @ 2.5A 10A DC Current Gain (hFE) (Min) @ Ic Vce: 15 @ 5A 4V Family Name: BD910 Alternative Parts (Cross-Reference): 2N6491; Introduction Date: October 11, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079612-BD910
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Standard Package: 50
Power - Max: 90W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 15A
Transistor Type: PNP
Current - Collector Cutoff (Max): 1mA
Frequency - Transition: 3MHz
Vce Saturation (Max) @ Ib Ic: 3V @ 2.5A 10A
DC Current Gain (hFE) (Min) @ Ic Vce: 15 @ 5A 4V
Family Name: BD910
Alternative Parts (Cross-Reference): 2N6491;
Introduction Date: October 11, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 15A 90W TO-220 Bipolar Transistor
276-BD910
80V 15A 90W TO-220 Bipolar Transistor 276-BD910
PNP BJT Transistor, 80V, 15A, 90W, TO-220, 3MHz Product overview: BD910 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD910 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 15A, 90W, TO-220, 3MHz Product overview: BD910 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD910 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-12142-ND 079612-BD910 276-BD910
Product Name Single Bipolar Transistors Discrete Semiconductor Products 80V 15A 90W TO-220 Bipolar Transistor
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube
IC(max) 15000 milliamps 15000 milliamps
Operating Frequency 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC816-16W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details