STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BD536 BD536

Description
Manufacturer: STMicroelectronics Win Source Part Number: 079606-BD536 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 600mA, 6A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 25 @ 2A, 2V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 079606-BD536 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 600mA, 6A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 25 @ 2A, 2V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD536 - 079606-BD536 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD536
079606-BD536
TRANSISTORS - Transistors (BJT) - Single - BD536 079606-BD536
Manufacturer: STMicroelectronics Win Source Part Number: 079606-BD536 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 600mA, 6A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 25 @ 2A, 2V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 079606-BD536
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 600mA, 6A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 2A, 2V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-7173-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7173-5-ND
Single Bipolar Transistors 497-7173-5-ND
Bipolar (BJT) Transistor PNP 60V 8A 50W Through Hole TO-220

Bipolar (BJT) Transistor PNP 60V 8A 50W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
60V 8A TO-220 Bipolar Transistor
276-BD536
60V 8A TO-220 Bipolar Transistor 276-BD536
PNP BJT 60V 8A TO-220 Transistor Product overview: BD536 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD536 can be used for catalog matching and distributor lookup.

PNP BJT 60V 8A TO-220 Transistor Product overview: BD536 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD536 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Pnp, To-220; Transistor Polarity Stmicroelectronics - 25M7729 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, To-220; Transistor Polarity Stmicroelectronics
25M7729
Transistor, Pnp, To-220; Transistor Polarity Stmicroelectronics 25M7729
TRANSISTOR, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:-RoHS Compliant: Yes

TRANSISTOR, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
TRANS PNP 60V 8A TO-220 - BD536 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS PNP 60V 8A TO-220
BD536
TRANS PNP 60V 8A TO-220 BD536
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 079606-BD536 497-7173-5-ND 276-BD536 25M7729 BD536
Product Name TRANSISTORS - Transistors (BJT) - Single - BD536 Single Bipolar Transistors 60V 8A TO-220 Bipolar Transistor Transistor, Pnp, To-220; Transistor Polarity Stmicroelectronics TRANS PNP 60V 8A TO-220
Polarity PNP; PNP PNP PNP PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
IC(max) 8000 milliamps
VCEO 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data