Manufacturer: STMicroelectronics
Win Source Part Number: 039614-BD535
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 600mA, 6A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 2A, 2V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
NPN BJT 60V 8A TO-220 Transistor Product overview: BD535 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD535 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 8A 50W Through Hole TO-220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 039614-BD535 | 276-BD535 | 497-8437-5-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD535 | 60V 8A TO-220 Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |
| IC(max) | 8000 milliamps | ||
| VCEO | 60 volts |