Transistor, PNP, 45V 1.5A, SOT-32
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole SOT-32-3
Bipolar Transistors - BJT PNP Audio Amplfier
TRANSISTOR, PNP, TO-126; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1686783 | 497-14759-5-ND | BD136 | 89K7132 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Pnp, To-126; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP |