STMicroelectronics BAT41ZFILM Diode
STMicroelectronics BAT41ZFILM Diode
STMicroelectronics BAT41ZFILM Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 1022142-BAT41ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAT41
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAT46WH,135; BAT46W; BAT46W-F;
Introduction Date: August 08, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 200mA (DC) Surface Mount SOD-123
Diode Schottky 100V 200mA (DC) Surface Mount SOD-123
Diode Schottky 100V 200mA (DC) Surface Mount SOD-123
100V 200mA Schottky Diode, Surface Mount Product overview: BAT41ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT41ZFILM can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Schottky Diodes & Rectifiers schottky diode
DIODE SCHOTTKY 100V 200MA SOD123
DIODE SCHOTTKY 100V 200MA SOD123
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 8772595P | 8772595 | 1022142-BAT41ZFILM | 497-5558-2-ND | 280-BAT41ZFILM | BAT41ZFILM | BAT41ZFILM | BAT41ZFILM | BAT41ZFILM |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAT41ZFILM | Single Diodes | Schottky SMD 100V 200mA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | Tape and Reel | SOD 123 2L 1.0mm | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | ||||||||
| Life Cycle Stage | Active | Active | Active |