60 V, 10 A low forward voltage Schottky barrier rectifier in a CFP15B (SOT1289B) SMD plastic package measuring 5.8 x 4.3 x 0.95 mm, with a maximum junction temperature of 175 °C, reverse voltage rating of 60 V, and average forward current of 10 A under δ = 0.5, f = 20 kHz conditions. Forward voltage is rated at 500 to 560 mV at 10 A and 25 °C. Reverse current is 150 to 700 µA at 60 V and 25 °C. Thermal resistance from junction to solder point is 3 K/W. Applications include high-efficiency DC-DC conversion, low voltage rectification, and reverse polarity protection.
Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 10A CFP15B
DIODE SCHOTTKY 60V 10A CFP15B
DIODE SCHOTTKY 60V 10A CFP15B
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG060V100EPEZ | 1727-PMEG060V100EPEZDKR-ND |
| Product Name | 60 V, 10 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOT1289B SOT1289B | |
| RoHS Compliant | RoHS | |
| IFSM | 280 amps |