100V 200mA Schottky Diode, Surface Mount, 1A Surge Product overview: BAT41KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 200mA, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT41KFILM can be used for catalog matching and distributor lookup.
Diode Schottky 100V 200mA (DC) Surface Mount SOD-523
Diode Schottky 100V 200mA (DC) Surface Mount SOD-523
Diode Schottky 100V 200mA (DC) Surface Mount SOD-523
Manufacturer: STMicroelectronics
Win Source Part Number: 010958-BAT41KFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAT41K
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB531SM-30; RB520S30T1G; RB521S-30FHTE61; S-LRB521S-40T3G;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
STMicroelectronics BAT41KFILM Diode
STMicroelectronics BAT41KFILM Diode
DIODE SCHOTTKY 100V 200MA SOD523
DIODE SCHOTTKY 100V 200MA SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT41KFILM | 497-5556-6-ND | 010958-BAT41KFILM | 8805266P | 1655483 | BAT41KFILM | BAT41KFILM |
| Product Name | Schottky SMD 100V 200mA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAT41KFILM | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; Sod-523 | SOD-523; SC-79, SOD-523 | SOD-523 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |