STMicroelectronics, Inc. Single Diodes BAS70WFILM

Description
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS70WFILM-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70WFILM-ND
Single Diodes BAS70WFILM-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323

Diode Schottky 70V 70mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-BAS70WFILM
Schottky Diode and Rectifier 280-BAS70WFILM
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70WFILM can be used for catalog matching and distributor lookup.

Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70WFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS70WFILM - 912835-BAS70WFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70WFILM
912835-BAS70WFILM
Diodes, Rectifiers - Single - BAS70WFILM 912835-BAS70WFILM
Manufacturer: STMicroelectronics Win Source Part Number: 912835-BAS70WFILM Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: STMicroelectronics
Win Source Part Number: 912835-BAS70WFILM
Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70WFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70WFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70WFILM
DIODE SCHOTTKY 70V 70MA SOT323

DIODE SCHOTTKY 70V 70MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number BAS70WFILM-ND 280-BAS70WFILM 912835-BAS70WFILM BAS70WFILM
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - BAS70WFILM Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Package Tape and Reel SOT323; SOT-323 SOT323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 509976 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Llds
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers