STMicroelectronics RF and Wireless - Balun BALF-SPI2-02D3

Description
BALUN 433MHZ 6WFBGA FCBGA
Datasheet
Description
BALUN 433MHZ 6WFBGA FCBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BALF-SPI2-02D3
BALUN 433MHZ 6WFBGA FCBGA

BALUN 433MHZ 6WFBGA FCBGA

Supplier's Site
BALUN 433MHZ 6WFBGA FCBGA

BALUN 433MHZ 6WFBGA FCBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BALF-SPI2-02D3 BALF-SPI2-02D3
Product Name RF and Wireless - Balun Balun
Operating Frequency 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4762-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details