Skyworks Solutions, Inc. RF Receivers SI4777-A20-GMR

Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4777-A20-GMR-ND
RF Receivers SI4777-A20-GMR-ND
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet
RF Receivers - SI4777-A20-GMR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4777-A20-GMR
RF Receivers SI4777-A20-GMR
RF RX AM/FM 520KHZ-1.71MHZ 40QFN

RF RX AM/FM 520KHZ-1.71MHZ 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4777-A20-GMR-ND SI4777-A20-GMR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - SI32919-A-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details