STMicroelectronics RF and Wireless - Balun BALF-112X-01D3

Description
BALUN 868MHZ-928MHZ 50/50 8UFBGA
Datasheet
Description
BALUN 868MHZ-928MHZ 50/50 8UFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BALF-112X-01D3
BALUN 868MHZ-928MHZ 50/50 8UFBGA

BALUN 868MHZ-928MHZ 50/50 8UFBGA

Supplier's Site
BALUN 868MHZ-928MHZ 50/50 8UFBGA

BALUN 868MHZ-928MHZ 50/50 8UFBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BALF-112X-01D3 BALF-112X-01D3
Product Name RF and Wireless - Balun Balun
Operating Frequency 868 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4705-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details